ValueTronics International, Inc. DC Power Supply 6624A

Description
The 6624A is a 40 W, 50 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2 Outputs at 20V/2A, 2 Outputs at 50V/0.8A Power: 40W Programmable Quad Output Simple programming commands ease access to all features and capabilities. Dual ranging outputs provide greater flexibility in available voltage and current. GPIB programming of voltage and current Measured voltage and current read-back over the GPIB Two outputs can be connected in parallel or in series Automatic selection of operating voltage and current range Programmable over-voltage and over-current protection Self-test occurs at power-on from an GPIB command Electronic calibration via GPIB 10 store-recall states SCPI (Standard Comments for Programming Instruments) VXI plug & play drivers The Agilent 6624A has up to four linear low noise power supply outputs combined with a built in GPIB interface. The high performance DC power supplies offer spec and accuracy for test optimization. The multiple output, 40W power supply provides dual-range outputs; fast, low-noise outputs; built-in measurements and advanced programmable features; and protection features to ensure DUT safety. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet
Description
The 6624A is a 40 W, 50 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2 Outputs at 20V/2A, 2 Outputs at 50V/0.8A Power: 40W Programmable Quad Output Simple programming commands ease access to all features and capabilities. Dual ranging outputs provide greater flexibility in available voltage and current. GPIB programming of voltage and current Measured voltage and current read-back over the GPIB Two outputs can be connected in parallel or in series Automatic selection of operating voltage and current range Programmable over-voltage and over-current protection Self-test occurs at power-on from an GPIB command Electronic calibration via GPIB 10 store-recall states SCPI (Standard Comments for Programming Instruments) VXI plug & play drivers The Agilent 6624A has up to four linear low noise power supply outputs combined with a built in GPIB interface. The high performance DC power supplies offer spec and accuracy for test optimization. The multiple output, 40W power supply provides dual-range outputs; fast, low-noise outputs; built-in measurements and advanced programmable features; and protection features to ensure DUT safety. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6624A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6624A
DC Power Supply 6624A
The 6624A is a 40 W, 50 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2 Outputs at 20V/2A, 2 Outputs at 50V/0.8A Power: 40W Programmable Quad Output Simple programming commands ease access to all features and capabilities. Dual ranging outputs provide greater flexibility in available voltage and current. GPIB programming of voltage and current Measured voltage and current read-back over the GPIB Two outputs can be connected in parallel or in series Automatic selection of operating voltage and current range Programmable over-voltage and over-current protection Self-test occurs at power-on from an GPIB command Electronic calibration via GPIB 10 store-recall states SCPI (Standard Comments for Programming Instruments) VXI plug & play drivers The Agilent 6624A has up to four linear low noise power supply outputs combined with a built in GPIB interface. The high performance DC power supplies offer spec and accuracy for test optimization. The multiple output, 40W power supply provides dual-range outputs; fast, low-noise outputs; built-in measurements and advanced programmable features; and protection features to ensure DUT safety. Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

The 6624A is a 40 W, 50 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 2 Outputs at 20V/2A, 2 Outputs at 50V/0.8A
  • Power: 40W
  • Programmable Quad Output
  • Simple programming commands ease access to all features and capabilities.
  • Dual ranging outputs provide greater flexibility in available voltage and current.
  • GPIB programming of voltage and current
  • Measured voltage and current read-back over the GPIB
  • Two outputs can be connected in parallel or in series
  • Automatic selection of operating voltage and current range
  • Programmable over-voltage and over-current protection
  • Self-test occurs at power-on from an GPIB command
  • Electronic calibration via GPIB
  • 10 store-recall states
  • SCPI (Standard Comments for Programming Instruments)
  • VXI plug & play drivers

The Agilent 6624A has up to four linear low noise power supply outputs combined with a built in GPIB interface. The high performance DC power supplies offer spec and accuracy for test optimization. The multiple output, 40W power supply provides dual-range outputs; fast, low-noise outputs; built-in measurements and advanced programmable features; and protection features to ensure DUT safety.

Two, three, or four isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer.

Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6624A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power supply - 787-2744 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details