ValueTronics International, Inc. DC Power Supply 6623A

Description
The 6623A is a 80 W, 50 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low-range volts, amps: 0 to 7 V, 0 to 5 A; 0 to 20 V, 0 to 2 A; 0 to 7 V, 0 to 10 A High range volts, amps: 0 to 20 V, 0 to 2 A; 0 to 50 V, 0 to 0.8 A; 0 to 20 V, 0 to 4 A Output Power: 40/40/80 Watts Programming accuracy at 25°C ±5°C Voltage: 0.06% + 19 mV, 50 mV, 19 mV Current: 0.16% + 50 mA, 20 mA, 100mA Ripple & noise (20 Hz to 20 MHz) Voltage RMS: 500 µV Peak-to-peak: 3 mV Current RMS: 1 mA GPIB programming of voltage and current Measured voltage and current read-back over the GPIB Two outputs can be connected in parallel or in series Automatic selection of operating voltage and current range Fast, low-noise outputs Built-in measurements and advanced programmable features Protection features to ensure DUT safe Programmable over-voltage and over-current protection Self-test occurs at power-on from an GPIB command Electronic calibration via GPIB 10 store-recall states SCPI (Standard Comments for Programming Instruments) VXI plug & play drivers The Agilent 6623A is a triple-output, GPIB system power supply that has low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. Three isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet
Description
The 6623A is a 80 W, 50 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low-range volts, amps: 0 to 7 V, 0 to 5 A; 0 to 20 V, 0 to 2 A; 0 to 7 V, 0 to 10 A High range volts, amps: 0 to 20 V, 0 to 2 A; 0 to 50 V, 0 to 0.8 A; 0 to 20 V, 0 to 4 A Output Power: 40/40/80 Watts Programming accuracy at 25°C ±5°C Voltage: 0.06% + 19 mV, 50 mV, 19 mV Current: 0.16% + 50 mA, 20 mA, 100mA Ripple & noise (20 Hz to 20 MHz) Voltage RMS: 500 µV Peak-to-peak: 3 mV Current RMS: 1 mA GPIB programming of voltage and current Measured voltage and current read-back over the GPIB Two outputs can be connected in parallel or in series Automatic selection of operating voltage and current range Fast, low-noise outputs Built-in measurements and advanced programmable features Protection features to ensure DUT safe Programmable over-voltage and over-current protection Self-test occurs at power-on from an GPIB command Electronic calibration via GPIB 10 store-recall states SCPI (Standard Comments for Programming Instruments) VXI plug & play drivers The Agilent 6623A is a triple-output, GPIB system power supply that has low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. Three isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6623A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6623A
DC Power Supply 6623A
The 6623A is a 80 W, 50 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low-range volts, amps: 0 to 7 V, 0 to 5 A; 0 to 20 V, 0 to 2 A; 0 to 7 V, 0 to 10 A High range volts, amps: 0 to 20 V, 0 to 2 A; 0 to 50 V, 0 to 0.8 A; 0 to 20 V, 0 to 4 A Output Power: 40/40/80 Watts Programming accuracy at 25°C ±5°C Voltage: 0.06% + 19 mV, 50 mV, 19 mV Current: 0.16% + 50 mA, 20 mA, 100mA Ripple & noise (20 Hz to 20 MHz) Voltage RMS: 500 µV Peak-to-peak: 3 mV Current RMS: 1 mA GPIB programming of voltage and current Measured voltage and current read-back over the GPIB Two outputs can be connected in parallel or in series Automatic selection of operating voltage and current range Fast, low-noise outputs Built-in measurements and advanced programmable features Protection features to ensure DUT safe Programmable over-voltage and over-current protection Self-test occurs at power-on from an GPIB command Electronic calibration via GPIB 10 store-recall states SCPI (Standard Comments for Programming Instruments) VXI plug & play drivers The Agilent 6623A is a triple-output, GPIB system power supply that has low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities. Three isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer. Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

The 6623A is a 80 W, 50 V, 0.8 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Low-range volts, amps: 0 to 7 V, 0 to 5 A; 0 to 20 V, 0 to 2 A; 0 to 7 V, 0 to 10 A
  • High range volts, amps: 0 to 20 V, 0 to 2 A; 0 to 50 V, 0 to 0.8 A; 0 to 20 V, 0 to 4 A
  • Output Power: 40/40/80 Watts
  • Programming accuracy at 25°C ±5°C
  • Voltage: 0.06% + 19 mV, 50 mV, 19 mV
  • Current: 0.16% + 50 mA, 20 mA, 100mA
  • Ripple & noise (20 Hz to 20 MHz)
  • Voltage RMS: 500 µV
  • Peak-to-peak: 3 mV
  • Current RMS: 1 mA
  • GPIB programming of voltage and current
  • Measured voltage and current read-back over the GPIB
  • Two outputs can be connected in parallel or in series
  • Automatic selection of operating voltage and current range
  • Fast, low-noise outputs
  • Built-in measurements and advanced programmable features
  • Protection features to ensure DUT safe
  • Programmable over-voltage and over-current protection
  • Self-test occurs at power-on from an GPIB command
  • Electronic calibration via GPIB
  • 10 store-recall states
  • SCPI (Standard Comments for Programming Instruments)
  • VXI plug & play drivers

The Agilent 6623A is a triple-output, GPIB system power supply that has low noise power supply outputs combined with a built in GPIB interface. Simple programming commands ease access to all features and capabilities.

Three isolated outputs are integrated into one package, conserving rack space and GPIB addresses. Most of the outputs also provide dual ranges, for more current at lower voltage levels. The outputs can be connected in parallel or series to further increase the flexibility that these products offer the system designer.

Programming is done using industry standard SCPI commands. Test system integration can be further simplified by using the VXIplug&play drivers. These power supplies help reduce test time with fast up and down programming, enhanced by an active downprogrammer which can sink the full rated current.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6623A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data