ValueTronics International, Inc. DC Power Supply 6611C

Description
The 6611C is a 40 W, 8 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-5A Power: 40W High throughput High-speed programming Small, compact size for bench and system use Fast, low-noise outputs Dual-range, precision low current measurement Built-in measurements and advanced programmable features Protection features to ensure DUT safety GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6611C System DC Power Supply is an ideal power source for demanding production test applications. This DC power supply offers high-performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the they provide current measurement down to the microamp level. The Agilent 6611C also provides high-speed programming with under 4 millisecond response time.
Datasheet
Description
The 6611C is a 40 W, 8 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-5A Power: 40W High throughput High-speed programming Small, compact size for bench and system use Fast, low-noise outputs Dual-range, precision low current measurement Built-in measurements and advanced programmable features Protection features to ensure DUT safety GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6611C System DC Power Supply is an ideal power source for demanding production test applications. This DC power supply offers high-performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the they provide current measurement down to the microamp level. The Agilent 6611C also provides high-speed programming with under 4 millisecond response time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6611C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6611C
DC Power Supply 6611C
The 6611C is a 40 W, 8 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-5A Power: 40W High throughput High-speed programming Small, compact size for bench and system use Fast, low-noise outputs Dual-range, precision low current measurement Built-in measurements and advanced programmable features Protection features to ensure DUT safety GPIB and RS-232 interface SCPI (Standard Commands for Programmable Instruments) VXI plug & play drivers The Agilent 6611C System DC Power Supply is an ideal power source for demanding production test applications. This DC power supply offers high-performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the they provide current measurement down to the microamp level. The Agilent 6611C also provides high-speed programming with under 4 millisecond response time.

The 6611C is a 40 W, 8 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-8V
  • Current: 0-5A
  • Power: 40W
  • High throughput
  • High-speed programming
  • Small, compact size for bench and system use
  • Fast, low-noise outputs
  • Dual-range, precision low current measurement
  • Built-in measurements and advanced programmable features
  • Protection features to ensure DUT safety
  • GPIB and RS-232 interface
  • SCPI (Standard Commands for Programmable Instruments)
  • VXI plug & play drivers

The Agilent 6611C System DC Power Supply is an ideal power source for demanding production test applications. This DC power supply offers high-performance and precision measurements in a one-box solution. To reduce test-system development time and provide precision testing, the they provide current measurement down to the microamp level. The Agilent 6611C also provides high-speed programming with under 4 millisecond response time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6611C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details