ValueTronics International, Inc. DC Power Supply 66102A

Description
The 66102A is a 150 W, 20 V, 7.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 7.5A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output Sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers The Agilent 66102A is ideal for ATE and production test environments, where they can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The HP 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet
Description
The 66102A is a 150 W, 20 V, 7.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 7.5A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output Sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers The Agilent 66102A is ideal for ATE and production test environments, where they can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The HP 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66102A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66102A
DC Power Supply 66102A
The 66102A is a 150 W, 20 V, 7.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 7.5A Power: 150W DC that simplifies test-system assembly Cabling Programming Debugging Operation Output Sequencing Low ripple and noise High-accuracy read-back of voltage and current over GPIB Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers The Agilent 66102A is ideal for ATE and production test environments, where they can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The HP 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

The 66102A is a 150 W, 20 V, 7.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 7.5A
  • Power: 150W
  • DC that simplifies test-system assembly
  • Cabling Programming
  • Debugging
  • Operation Output Sequencing
  • Low ripple and noise
  • High-accuracy read-back of voltage and current over GPIB
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers

The Agilent 66102A is ideal for ATE and production test environments, where they can supply bias power and stimulus to subassemblies and final products. The Agilent HP modular power system saves rack space. The HP 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66102A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 251 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details