ValueTronics International, Inc. DC Power Supply 66101A

Description
The 66101A is a 128 W, 8 V, 16 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-16A Power: 128W DC that simplifies test-system assembly Cabling programming Debugging and operation Output sequencing Low ripple and noise GPIB-programmable voltage and current Programmable over-voltage and over-current protection Self-test initiated at power-up or from GPIB command Electronic calibration over GPIB or from keyboard Over-temperature protection Discrete fault indicator/remote inhibit (DFI/RI) Five nonvolatile store-recall states per output User-definable power-on state Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers The Agilent 66101A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet
Description
The 66101A is a 128 W, 8 V, 16 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-16A Power: 128W DC that simplifies test-system assembly Cabling programming Debugging and operation Output sequencing Low ripple and noise GPIB-programmable voltage and current Programmable over-voltage and over-current protection Self-test initiated at power-up or from GPIB command Electronic calibration over GPIB or from keyboard Over-temperature protection Discrete fault indicator/remote inhibit (DFI/RI) Five nonvolatile store-recall states per output User-definable power-on state Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers The Agilent 66101A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 66101A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
66101A
DC Power Supply 66101A
The 66101A is a 128 W, 8 V, 16 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-16A Power: 128W DC that simplifies test-system assembly Cabling programming Debugging and operation Output sequencing Low ripple and noise GPIB-programmable voltage and current Programmable over-voltage and over-current protection Self-test initiated at power-up or from GPIB command Electronic calibration over GPIB or from keyboard Over-temperature protection Discrete fault indicator/remote inhibit (DFI/RI) Five nonvolatile store-recall states per output User-definable power-on state Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers The Agilent 66101A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

The 66101A is a 128 W, 8 V, 16 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-8V
  • Current: 0-16A
  • Power: 128W
  • DC that simplifies test-system assembly
  • Cabling programming
  • Debugging and operation
  • Output sequencing
  • Low ripple and noise
  • GPIB-programmable voltage and current
  • Programmable over-voltage and over-current protection
  • Self-test initiated at power-up or from GPIB command
  • Electronic calibration over GPIB or from keyboard
  • Over-temperature protection
  • Discrete fault indicator/remote inhibit (DFI/RI)
  • Five nonvolatile store-recall states per output
  • User-definable power-on state
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers

The Agilent 66101A is ideal for ATE and production test environments, where it can supply bias power and stimulus to subassemblies and final products. The Agilent modular power system saves rack space. The Agilent 66000A 7-in high (4-EIA units) mainframe can accommodate up to eight DC power modules.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 66101A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Uninterruptible power supply - 787-873 - WAGO
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details