ValueTronics International, Inc. DC Power Supply 6555A

Description
The 6555A is a 500 W, 120 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-4A Power: 500W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6555A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.
Datasheet
Description
The 6555A is a 500 W, 120 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-4A Power: 500W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6555A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6555A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6555A
DC Power Supply 6555A
The 6555A is a 500 W, 120 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-120V Current: 0-4A Power: 500W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6555A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.

The 6555A is a 500 W, 120 V, 4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-120V
  • Current: 0-4A
  • Power: 500W
  • Low-noise output
  • Linear output regulation
  • Overvoltage & overcurrent protection
  • Fast up & down programming
  • Auto-parallel and series operation
  • Fan speed control for low acoustic noise
  • UL listed, CSA certified

The Agilent 6555A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6555A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 7245 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227739 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details