ValueTronics International, Inc. DC Power Supply 6553A

Description
The 6553A is a 500 W, 35 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-15A Power: 500W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6553A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.
Datasheet
Description
The 6553A is a 500 W, 35 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-15A Power: 500W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6553A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6553A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6553A
DC Power Supply 6553A
The 6553A is a 500 W, 35 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-15A Power: 500W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6553A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.

The 6553A is a 500 W, 35 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-15A
  • Power: 500W
  • Low-noise output
  • Linear output regulation
  • Overvoltage & overcurrent protection
  • Fast up & down programming
  • Auto-parallel and series operation
  • Fan speed control for low acoustic noise
  • UL listed, CSA certified

The Agilent 6553A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6553A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial, DIN Rail Power Supplies - 2946-787-632-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details