ValueTronics International, Inc. DC Power Supply 6552A

Description
The 6552A is a 500 W, 20 V, 25 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-25A Power: 500W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6552A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.
Datasheet
Description
The 6552A is a 500 W, 20 V, 25 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-25A Power: 500W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6552A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6552A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6552A
DC Power Supply 6552A
The 6552A is a 500 W, 20 V, 25 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-25A Power: 500W Low-noise output Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent 6552A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.

The 6552A is a 500 W, 20 V, 25 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-25A
  • Power: 500W
  • Low-noise output
  • Linear output regulation
  • Overvoltage & overcurrent protection
  • Fast up & down programming
  • Auto-parallel and series operation
  • Fan speed control for low acoustic noise
  • UL listed, CSA certified

The Agilent 6552A is a reliable 500 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6552A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 8644189 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details