ValueTronics International, Inc. DC Power Supply 6543A

Description
The 6543A is a 200 W, 35 V, 6 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-6A Power: 200W Low ripple and noise Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent HP 6543A is a reliable 200 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.
Datasheet
Description
The 6543A is a 200 W, 35 V, 6 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-6A Power: 200W Low ripple and noise Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent HP 6543A is a reliable 200 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6543A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6543A
DC Power Supply 6543A
The 6543A is a 200 W, 35 V, 6 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-6A Power: 200W Low ripple and noise Linear output regulation Overvoltage & overcurrent protection Fast up & down programming Auto-parallel and series operation Fan speed control for low acoustic noise UL listed, CSA certified The Agilent HP 6543A is a reliable 200 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.

The 6543A is a 200 W, 35 V, 6 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-6A
  • Power: 200W
  • Low ripple and noise
  • Linear output regulation
  • Overvoltage & overcurrent protection
  • Fast up & down programming
  • Auto-parallel and series operation
  • Fan speed control for low acoustic noise
  • UL listed, CSA certified

The Agilent HP 6543A is a reliable 200 W DC power supply that can be controlled either from the front panel or via an analog programming voltage. When used in a test system, the fast up and down programming helps decrease test time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6543A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details