ValueTronics International, Inc. DC Power Supply 6525A

Description
The 6525A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-4000 V Current: 0-0.10 A Power: 200 W AC Input: 115 VAC +/- 10%, 50-500 Hz Regulation: 0.005% Metered The Agilent 6525A is a tightly regulated supply and provides sufficient output current for many devices not capable of being powered from conventional low current, high voltage supplies. The 6525A includes constant voltage/constant current operation with automatic crossover. Thumbwheel voltage controls give you 0.002% resolution. Two meters, one for voltage and one for current, are standard. The 6525A is short-circuit proof and with the floating output, you have the option of negative or positive voltages up to 2kV off ground.
Datasheet
Description
The 6525A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-4000 V Current: 0-0.10 A Power: 200 W AC Input: 115 VAC +/- 10%, 50-500 Hz Regulation: 0.005% Metered The Agilent 6525A is a tightly regulated supply and provides sufficient output current for many devices not capable of being powered from conventional low current, high voltage supplies. The 6525A includes constant voltage/constant current operation with automatic crossover. Thumbwheel voltage controls give you 0.002% resolution. Two meters, one for voltage and one for current, are standard. The 6525A is short-circuit proof and with the floating output, you have the option of negative or positive voltages up to 2kV off ground.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6525A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6525A
DC Power Supply 6525A
The 6525A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-4000 V Current: 0-0.10 A Power: 200 W AC Input: 115 VAC +/- 10%, 50-500 Hz Regulation: 0.005% Metered The Agilent 6525A is a tightly regulated supply and provides sufficient output current for many devices not capable of being powered from conventional low current, high voltage supplies. The 6525A includes constant voltage/constant current operation with automatic crossover. Thumbwheel voltage controls give you 0.002% resolution. Two meters, one for voltage and one for current, are standard. The 6525A is short-circuit proof and with the floating output, you have the option of negative or positive voltages up to 2kV off ground.

The 6525A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-4000 V
  • Current: 0-0.10 A
  • Power: 200 W
  • AC Input: 115 VAC +/- 10%, 50-500 Hz
  • Regulation: 0.005%
  • Metered

The Agilent 6525A is a tightly regulated supply and provides sufficient output current for many devices not capable of being powered from conventional low current, high voltage supplies. The 6525A includes constant voltage/constant current operation with automatic crossover. Thumbwheel voltage controls give you 0.002% resolution. Two meters, one for voltage and one for current, are standard. The 6525A is short-circuit proof and with the floating output, you have the option of negative or positive voltages up to 2kV off ground.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6525A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203L-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details