ValueTronics International, Inc. DC Power Supply 6521A

Description
The 6521A is a 200 W, 1000 V, 0.2A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1000V Current: 0.2A Power: 200W The Agilent 6521A High Voltage DC Power Supply covers the range from 0 to 1000 VDC with maximum current to 0 to 200 mA DC.
Datasheet
Description
The 6521A is a 200 W, 1000 V, 0.2A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1000V Current: 0.2A Power: 200W The Agilent 6521A High Voltage DC Power Supply covers the range from 0 to 1000 VDC with maximum current to 0 to 200 mA DC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6521A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6521A
DC Power Supply 6521A
The 6521A is a 200 W, 1000 V, 0.2A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1000V Current: 0.2A Power: 200W The Agilent 6521A High Voltage DC Power Supply covers the range from 0 to 1000 VDC with maximum current to 0 to 200 mA DC.

The 6521A is a 200 W, 1000 V, 0.2A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 1000V
  • Current: 0.2A
  • Power: 200W

The Agilent 6521A High Voltage DC Power Supply covers the range from 0 to 1000 VDC with maximum current to 0 to 200 mA DC.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6521A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details