ValueTronics International, Inc. DC Power Supply 6515A

Description
The 6515A is a 10 W, 1600 V, .005 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1600V Current: 5mA Power: 10W AC Input: 115V - 10% 60 Hz Load Regulation Constant Voltage: 0.01% + 16mV Line Regulation Constant Voltage: 0.01% + 16mV Ripple And Noise Constant Voltage: 2mV (5mV p-p) The Agilent 6515A is a High Voltage Power Supply rated at 1600 V and 0.005 Amps.
Datasheet
Description
The 6515A is a 10 W, 1600 V, .005 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1600V Current: 5mA Power: 10W AC Input: 115V - 10% 60 Hz Load Regulation Constant Voltage: 0.01% + 16mV Line Regulation Constant Voltage: 0.01% + 16mV Ripple And Noise Constant Voltage: 2mV (5mV p-p) The Agilent 6515A is a High Voltage Power Supply rated at 1600 V and 0.005 Amps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6515A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6515A
DC Power Supply 6515A
The 6515A is a 10 W, 1600 V, .005 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 1600V Current: 5mA Power: 10W AC Input: 115V - 10% 60 Hz Load Regulation Constant Voltage: 0.01% + 16mV Line Regulation Constant Voltage: 0.01% + 16mV Ripple And Noise Constant Voltage: 2mV (5mV p-p) The Agilent 6515A is a High Voltage Power Supply rated at 1600 V and 0.005 Amps.

The 6515A is a 10 W, 1600 V, .005 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 1600V
  • Current: 5mA
  • Power: 10W
  • AC Input: 115V - 10% 60 Hz
  • Load Regulation Constant Voltage: 0.01% + 16mV
  • Line Regulation Constant Voltage: 0.01% + 16mV
  • Ripple And Noise Constant Voltage: 2mV (5mV p-p)

The Agilent 6515A is a High Voltage Power Supply rated at 1600 V and 0.005 Amps.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6515A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 202A-3KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details