ValueTronics International, Inc. DC Power Supply 6477C

Description
The 6477C is a 10000 W, 220 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 220V Current: 50A Power: 10000 Constant-Voltage/Con stant-Current High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent 6477C is an SCR-regulated power supply rated at 220V and 50A and designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet
Description
The 6477C is a 10000 W, 220 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 220V Current: 50A Power: 10000 Constant-Voltage/Con stant-Current High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent 6477C is an SCR-regulated power supply rated at 220V and 50A and designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6477C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6477C
DC Power Supply 6477C
The 6477C is a 10000 W, 220 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 220V Current: 50A Power: 10000 Constant-Voltage/Con stant-Current High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent 6477C is an SCR-regulated power supply rated at 220V and 50A and designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

The 6477C is a 10000 W, 220 V, 50 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 220V
  • Current: 50A
  • Power: 10000
  • Constant-Voltage/Constant-Current
  • High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats
  • Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating
  • Optional internal crowbar protects load from overvoltage condition
  • Turn-on circuit limits peak line current during start-up into low impedance loads
  • Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8%
  • Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked

The Agilent 6477C is an SCR-regulated power supply rated at 220V and 50A and designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6477C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 8644189 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details