ValueTronics International, Inc. DC Power Supply 6475C

Description
The 6475C is a 11000 W, 110 V, 100 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 110V Current: 100A Power: 11000W Load Effect Voltage: 0.05% + 100mV; Current: 0.1% +0.1A Source Effect Voltage: 0.005% + 100mV; Current: 0.1% + 0.1APARDA RMS/p-p: 200mV/2V Temp. Coefficient: 0.03% + 6mV Drift: 0.15% + 20mV The Agilent 6475C has Constant current, constant voltage operation. 0.05% regulation both line and load. Analog voltage and current meters on front panel.
Description
The 6475C is a 11000 W, 110 V, 100 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 110V Current: 100A Power: 11000W Load Effect Voltage: 0.05% + 100mV; Current: 0.1% +0.1A Source Effect Voltage: 0.005% + 100mV; Current: 0.1% + 0.1APARDA RMS/p-p: 200mV/2V Temp. Coefficient: 0.03% + 6mV Drift: 0.15% + 20mV The Agilent 6475C has Constant current, constant voltage operation. 0.05% regulation both line and load. Analog voltage and current meters on front panel.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6475C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6475C
DC Power Supply 6475C
The 6475C is a 11000 W, 110 V, 100 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 110V Current: 100A Power: 11000W Load Effect Voltage: 0.05% + 100mV; Current: 0.1% +0.1A Source Effect Voltage: 0.005% + 100mV; Current: 0.1% + 0.1APARDA RMS/p-p: 200mV/2V Temp. Coefficient: 0.03% + 6mV Drift: 0.15% + 20mV The Agilent 6475C has Constant current, constant voltage operation. 0.05% regulation both line and load. Analog voltage and current meters on front panel.

The 6475C is a 11000 W, 110 V, 100 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 110V
  • Current: 100A
  • Power: 11000W
  • Load Effect Voltage: 0.05% + 100mV; Current: 0.1% +0.1A
  • Source Effect Voltage: 0.005% + 100mV; Current: 0.1% + 0.1APARDA RMS/p-p: 200mV/2V
  • Temp. Coefficient: 0.03% + 6mV
  • Drift: 0.15% + 20mV

The Agilent 6475C has Constant current, constant voltage operation. 0.05% regulation both line and load. Analog voltage and current meters on front panel.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6475C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 500A-3KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details