ValueTronics International, Inc. DC Power Supply 6472C

Description
The 6472C is a 10000 W, 64 V, 150 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 64V Current: 150A Power: 10000W 0.05% regulation both line and load Analog voltage and current meters on front panel High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent HP 6472C is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet
Description
The 6472C is a 10000 W, 64 V, 150 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 64V Current: 150A Power: 10000W 0.05% regulation both line and load Analog voltage and current meters on front panel High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent HP 6472C is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6472C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6472C
DC Power Supply 6472C
The 6472C is a 10000 W, 64 V, 150 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 64V Current: 150A Power: 10000W 0.05% regulation both line and load Analog voltage and current meters on front panel High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating Optional internal crowbar protects load from overvoltage condition Turn-on circuit limits peak line current during start-up into low impedance loads Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8% Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked The Agilent HP 6472C is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

The 6472C is a 10000 W, 64 V, 150 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 64V
  • Current: 150A
  • Power: 10000W
  • 0.05% regulation both line and load
  • Analog voltage and current meters on front panel
  • High-temperature protection thermostat opens input to power transformer and lights front panel indicator if supply overheats
  • Prolonged overload protection circuit is activated and lights front panel indicator if output current exceeds approximately 115% of maximum rating
  • Optional internal crowbar protects load from overvoltage condition
  • Turn-on circuit limits peak line current during start-up into low impedance loads
  • Phase balanced circuit permits operation with line-to-line input voltage imbalance up to 8%
  • Overcurrent and overvoltage circuits of master slave supplies used in auto-series, -parallel, or -tracking operation can be interlocked

The Agilent HP 6472C is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read panel meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6472C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details