ValueTronics International, Inc. DC Power Supply 6472A

Description
The 6472A is a 9600 W, 64 V, 150 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 64V Current: 150A Power: 9600W The Agilent 6472A Regulated Power Supply is part of the SCR-10 series of silicon, 10 kilowatt regulated supplies intended for high power applications which require a fixed or variable DC source with a moderate degree of regulation. It is rated 64 V @ 150 A. Silicon-controlled rectifiers in series with the transformer promary, and controlled by the output voltage and current settings, accomplish the desired regulation using Harrison's "Ramp-Lock" phase control circuit.
Description
The 6472A is a 9600 W, 64 V, 150 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 64V Current: 150A Power: 9600W The Agilent 6472A Regulated Power Supply is part of the SCR-10 series of silicon, 10 kilowatt regulated supplies intended for high power applications which require a fixed or variable DC source with a moderate degree of regulation. It is rated 64 V @ 150 A. Silicon-controlled rectifiers in series with the transformer promary, and controlled by the output voltage and current settings, accomplish the desired regulation using Harrison's "Ramp-Lock" phase control circuit.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6472A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6472A
DC Power Supply 6472A
The 6472A is a 9600 W, 64 V, 150 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 64V Current: 150A Power: 9600W The Agilent 6472A Regulated Power Supply is part of the SCR-10 series of silicon, 10 kilowatt regulated supplies intended for high power applications which require a fixed or variable DC source with a moderate degree of regulation. It is rated 64 V @ 150 A. Silicon-controlled rectifiers in series with the transformer promary, and controlled by the output voltage and current settings, accomplish the desired regulation using Harrison's "Ramp-Lock" phase control circuit.

The 6472A is a 9600 W, 64 V, 150 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 64V
  • Current: 150A
  • Power: 9600W

The Agilent 6472A Regulated Power Supply is part of the SCR-10 series of silicon, 10 kilowatt regulated supplies intended for high power applications which require a fixed or variable DC source with a moderate degree of regulation. It is rated 64 V @ 150 A. Silicon-controlled rectifiers in series with the transformer promary, and controlled by the output voltage and current settings, accomplish the desired regulation using Harrison's "Ramp-Lock" phase control circuit.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6472A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details