ValueTronics International, Inc. DC Power Supply 6456B

Description
The 6456B is a 3600 W, 36 V, 100 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-100A Power: 3600W Regulation: 0.2% Metered CV/CC Programmable AC line loss protection circuit monitors 3-phase input and cuts off SCR's and opens output bus if a phase drops out; operation resumes when AC input returns to normal 3-phase input circuit breaker Optional internal crowbar protects load from overvoltage condition The Agilent HP 6456B is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet
Description
The 6456B is a 3600 W, 36 V, 100 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-100A Power: 3600W Regulation: 0.2% Metered CV/CC Programmable AC line loss protection circuit monitors 3-phase input and cuts off SCR's and opens output bus if a phase drops out; operation resumes when AC input returns to normal 3-phase input circuit breaker Optional internal crowbar protects load from overvoltage condition The Agilent HP 6456B is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6456B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6456B
DC Power Supply 6456B
The 6456B is a 3600 W, 36 V, 100 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-100A Power: 3600W Regulation: 0.2% Metered CV/CC Programmable AC line loss protection circuit monitors 3-phase input and cuts off SCR's and opens output bus if a phase drops out; operation resumes when AC input returns to normal 3-phase input circuit breaker Optional internal crowbar protects load from overvoltage condition The Agilent HP 6456B is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

The 6456B is a 3600 W, 36 V, 100 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-36V
  • Current: 0-100A
  • Power: 3600W
  • Regulation: 0.2%
  • Metered
  • CV/CC
  • Programmable
  • AC line loss protection circuit monitors 3-phase input and cuts off SCR's and opens output bus if a phase drops out; operation resumes when AC input returns to normal
  • 3-phase input circuit breaker
  • Optional internal crowbar protects load from overvoltage condition

The Agilent HP 6456B is an SCR-regulated supply designed for medium to high-power applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6456B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details