ValueTronics International, Inc. DC Power Supply 6439B

Description
The 6439B is a 900 W, 60 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-15A Power: 900W CV/CC operation, Metered Remote sensing and programming Load Effect: 120 mV/150 mA Source Effect: 60 mV/150 mA Operates on 110 VAC, single phase Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent line transient immunity The Agilent HP 6439B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet
Description
The 6439B is a 900 W, 60 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-15A Power: 900W CV/CC operation, Metered Remote sensing and programming Load Effect: 120 mV/150 mA Source Effect: 60 mV/150 mA Operates on 110 VAC, single phase Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent line transient immunity The Agilent HP 6439B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6439B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6439B
DC Power Supply 6439B
The 6439B is a 900 W, 60 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-15A Power: 900W CV/CC operation, Metered Remote sensing and programming Load Effect: 120 mV/150 mA Source Effect: 60 mV/150 mA Operates on 110 VAC, single phase Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent line transient immunity The Agilent HP 6439B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

The 6439B is a 900 W, 60 V, 15 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-15A
  • Power: 900W
  • CV/CC operation, Metered
  • Remote sensing and programming
  • Load Effect: 120 mV/150 mA
  • Source Effect: 60 mV/150 mA
  • Operates on 110 VAC, single phase
  • Output continuously variable to zero in either voltage or current mode
  • Efficiency up to 75% at full output
  • Excellent line transient immunity

The Agilent HP 6439B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6439B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details