ValueTronics International, Inc. DC Power Supply 6433B

Description
The 6433B is a 360 W, 36 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-10A Power: 360W Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent line transient immunity The Agilent HP 6433B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel. Constant-Voltage/Con stant-Current type and provides a DC output from 0 to 36 V @ 0 to 10 A.
Datasheet
Description
The 6433B is a 360 W, 36 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-10A Power: 360W Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent line transient immunity The Agilent HP 6433B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel. Constant-Voltage/Con stant-Current type and provides a DC output from 0 to 36 V @ 0 to 10 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6433B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6433B
DC Power Supply 6433B
The 6433B is a 360 W, 36 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-10A Power: 360W Output continuously variable to zero in either voltage or current mode Efficiency up to 75% at full output Excellent line transient immunity The Agilent HP 6433B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel. Constant-Voltage/Con stant-Current type and provides a DC output from 0 to 36 V @ 0 to 10 A.

The 6433B is a 360 W, 36 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-36V
  • Current: 0-10A
  • Power: 360W
  • Output continuously variable to zero in either voltage or current mode
  • Efficiency up to 75% at full output
  • Excellent line transient immunity

The Agilent HP 6433B is an SCR-regulated supply designed for applications requiring a fixed or variable DC source with moderate regulation and ripple. Large easy-to-read meters continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel. Constant-Voltage/Constant-Current type and provides a DC output from 0 to 36 V @ 0 to 10 A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6433B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS200M-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
5 suppliers