ValueTronics International, Inc. DC Power Supply 6428B

Description
The 6428B is a 900 W, 20 V, 45 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-45A Power: 900W Output continuously variable to zero in either voltage or current modes Efficiency up to 75% at full output Excellent line transient immunity Low output ripple Constant Voltage/Constant Current operation with automatic crossover The Agilent HP 6428B utilizes silicon-controlled rectifiers in series with the transformer primary. Controlled by the output voltage and current settings, these supplies accomplish the desired regulation using a ramp-lock phase control circuit. This circuit technique permits a reduction in the overall size and weight of the power supply and results in up to 75 efficiencies at full output.
Datasheet
Description
The 6428B is a 900 W, 20 V, 45 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-45A Power: 900W Output continuously variable to zero in either voltage or current modes Efficiency up to 75% at full output Excellent line transient immunity Low output ripple Constant Voltage/Constant Current operation with automatic crossover The Agilent HP 6428B utilizes silicon-controlled rectifiers in series with the transformer primary. Controlled by the output voltage and current settings, these supplies accomplish the desired regulation using a ramp-lock phase control circuit. This circuit technique permits a reduction in the overall size and weight of the power supply and results in up to 75 efficiencies at full output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6428B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6428B
DC Power Supply 6428B
The 6428B is a 900 W, 20 V, 45 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-45A Power: 900W Output continuously variable to zero in either voltage or current modes Efficiency up to 75% at full output Excellent line transient immunity Low output ripple Constant Voltage/Constant Current operation with automatic crossover The Agilent HP 6428B utilizes silicon-controlled rectifiers in series with the transformer primary. Controlled by the output voltage and current settings, these supplies accomplish the desired regulation using a ramp-lock phase control circuit. This circuit technique permits a reduction in the overall size and weight of the power supply and results in up to 75 efficiencies at full output.

The 6428B is a 900 W, 20 V, 45 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-45A
  • Power: 900W
  • Output continuously variable to zero in either voltage or current modes
  • Efficiency up to 75% at full output
  • Excellent line transient immunity
  • Low output ripple
  • Constant Voltage/Constant Current operation with automatic crossover

The Agilent HP 6428B utilizes silicon-controlled rectifiers in series with the transformer primary. Controlled by the output voltage and current settings, these supplies accomplish the desired regulation using a ramp-lock phase control circuit. This circuit technique permits a reduction in the overall size and weight of the power supply and results in up to 75 efficiencies at full output.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6428B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402L-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details