ValueTronics International, Inc. DC Power Supply 6364A

Description
The 6364A is a 360 W, 18 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 20A Power: 360W Harrison LVR Series supply versatile and compact Designed for lab and system use Auto-Series, Auto-Parallel and Auto-Tracking operation Remote programming, remote error sensing, and continuously variable voltage Current adjustments, CC/CV with automatic crossover Coarse and fine controls on the front panel
Description
The 6364A is a 360 W, 18 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 20A Power: 360W Harrison LVR Series supply versatile and compact Designed for lab and system use Auto-Series, Auto-Parallel and Auto-Tracking operation Remote programming, remote error sensing, and continuously variable voltage Current adjustments, CC/CV with automatic crossover Coarse and fine controls on the front panel

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6364A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6364A
DC Power Supply 6364A
The 6364A is a 360 W, 18 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 20A Power: 360W Harrison LVR Series supply versatile and compact Designed for lab and system use Auto-Series, Auto-Parallel and Auto-Tracking operation Remote programming, remote error sensing, and continuously variable voltage Current adjustments, CC/CV with automatic crossover Coarse and fine controls on the front panel

The 6364A is a 360 W, 18 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 18V
  • Current: 20A
  • Power: 360W
  • Harrison LVR Series supply
  • versatile and compact
  • Designed for lab and system use
  • Auto-Series, Auto-Parallel and Auto-Tracking operation
  • Remote programming, remote error sensing, and continuously variable voltage
  • Current adjustments, CC/CV with automatic crossover
  • Coarse and fine controls on the front panel
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6364A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC AC Wall Power Adapters - WAU120-1000-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details