ValueTronics International, Inc. Sweep Generator 6313

Description
The 6313 is a 26.5 GHz sweep generator from Marconi. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-26.5 GHz CW Accuracy: +/- 3 MHz Typical Sweep Accuracy: +/- 20 MHz LCD Display RF Blanking Output Connector: APC 3.5mm(f) VSWR: 1.7 Max
Description
The 6313 is a 26.5 GHz sweep generator from Marconi. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-26.5 GHz CW Accuracy: +/- 3 MHz Typical Sweep Accuracy: +/- 20 MHz LCD Display RF Blanking Output Connector: APC 3.5mm(f) VSWR: 1.7 Max

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 6313 - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
6313
Sweep Generator 6313
The 6313 is a 26.5 GHz sweep generator from Marconi. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01-26.5 GHz CW Accuracy: +/- 3 MHz Typical Sweep Accuracy: +/- 20 MHz LCD Display RF Blanking Output Connector: APC 3.5mm(f) VSWR: 1.7 Max

The 6313 is a 26.5 GHz sweep generator from Marconi. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01-26.5 GHz
  • CW Accuracy: +/- 3 MHz Typical
  • Sweep Accuracy: +/- 20 MHz
  • LCD Display
  • RF Blanking
  • Output Connector: APC 3.5mm(f)
  • VSWR: 1.7 Max
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6313
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details