ValueTronics International, Inc. DC Power Supply 6299A

Description
The 6299A is a 75 W, 100 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 100V Current: 0-0.75 A Power: 75W CC/CV Load Regulation: 0.01% Metered, Half-Rack Case Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Bench or rack mounting The Agilent HP 6299A employs constant-voltage, constant-current and has 10-turn voltage controls that vary the voltage outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6299A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet
Description
The 6299A is a 75 W, 100 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 100V Current: 0-0.75 A Power: 75W CC/CV Load Regulation: 0.01% Metered, Half-Rack Case Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Bench or rack mounting The Agilent HP 6299A employs constant-voltage, constant-current and has 10-turn voltage controls that vary the voltage outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6299A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6299A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6299A
DC Power Supply 6299A
The 6299A is a 75 W, 100 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 100V Current: 0-0.75 A Power: 75W CC/CV Load Regulation: 0.01% Metered, Half-Rack Case Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Bench or rack mounting The Agilent HP 6299A employs constant-voltage, constant-current and has 10-turn voltage controls that vary the voltage outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6299A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

The 6299A is a 75 W, 100 V, 0.75 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 100V
  • Current: 0-0.75 A
  • Power: 75W
  • CC/CV
  • Load Regulation: 0.01%
  • Metered, Half-Rack Case
  • Remote sensing and programming
  • Auto-series, auto-parallel, and auto-tracking
  • Front and rear output terminals
  • Floating output to serve as positive or negative source
  • Bench or rack mounting

The Agilent HP 6299A employs constant-voltage, constant-current and has 10-turn voltage controls that vary the voltage outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6299A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6299A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data