ValueTronics International, Inc. DC Power Supply 6296A

Description
The 6296A is a 180 W, 60 V, 3 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-3A Power: 180W Remote sensing and programming Constant voltage/constant current operation Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 3 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent HP 6296A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6296A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet
Description
The 6296A is a 180 W, 60 V, 3 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-3A Power: 180W Remote sensing and programming Constant voltage/constant current operation Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 3 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent HP 6296A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6296A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6296A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6296A
DC Power Supply 6296A
The 6296A is a 180 W, 60 V, 3 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-3A Power: 180W Remote sensing and programming Constant voltage/constant current operation Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 3 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA The Agilent HP 6296A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6296A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

The 6296A is a 180 W, 60 V, 3 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-3A
  • Power: 180W
  • Remote sensing and programming
  • Constant voltage/constant current operation
  • Auto-series, auto-parallel, and auto-tracking
  • Front and rear output terminals
  • Floating output to serve as positive or negative source
  • Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 25 mV peak-to-peak; CC: 3 mA RMS
  • Line regulation: 0.01% + 1 mV, 0.05% + 1 mA
  • Load regulation: 0.01% + 1 mV, 0.05% + 1 mA

The Agilent HP 6296A employs constant-voltage, constant-current and has 10-turn voltage and current controls that vary the voltage and current outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X01.1) for display. The 6296A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6296A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR160-62T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details