ValueTronics International, Inc. DC Power Supply 6294A

Description
The 6294A is a 60 W, 60 V, 1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W Single Output Built-in overvoltage protection Constant voltage/constant current operation Remote programming and sensing Remote sensing Auto-series, auto-parallel and auto-tracking operation The Agilent 6294A is completely transistorized and suitable for either bench or relay rack operation. The 6294A is a compact, well-regulated, Constant Voltage/Constant Current supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.
Datasheet
Description
The 6294A is a 60 W, 60 V, 1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W Single Output Built-in overvoltage protection Constant voltage/constant current operation Remote programming and sensing Remote sensing Auto-series, auto-parallel and auto-tracking operation The Agilent 6294A is completely transistorized and suitable for either bench or relay rack operation. The 6294A is a compact, well-regulated, Constant Voltage/Constant Current supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6294A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6294A
DC Power Supply 6294A
The 6294A is a 60 W, 60 V, 1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-1A Power: 60W Single Output Built-in overvoltage protection Constant voltage/constant current operation Remote programming and sensing Remote sensing Auto-series, auto-parallel and auto-tracking operation The Agilent 6294A is completely transistorized and suitable for either bench or relay rack operation. The 6294A is a compact, well-regulated, Constant Voltage/Constant Current supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.

The 6294A is a 60 W, 60 V, 1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-1A
  • Power: 60W
  • Single Output
  • Built-in overvoltage protection
  • Constant voltage/constant current operation
  • Remote programming and sensing
  • Remote sensing
  • Auto-series, auto-parallel and auto-tracking operation

The Agilent 6294A is completely transistorized and suitable for either bench or relay rack operation. The 6294A is a compact, well-regulated, Constant Voltage/Constant Current supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6294A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1176612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details