ValueTronics International, Inc. DC Power Supply 6289A

Description
The 6289A is a 60 W, 40 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 1.5A Power: 60W Form Factor: Benchtop Range programming modes: Auto Output 1 Max. Current Ripple and Noise: 500uA Transient Response Time: 50us The Agilent 6289A is a constant voltage/constant current power supply featuring separate coarse and fine voltage and current controls which allow the voltage and current to be varied form 0 to 40 VDC and 0 to 1.5 A, it has a load effect of 0.01% +2 mV in voltage and 0.01% +250 µA in current. This power supply has a four position meter function switch to select either of two output voltage or output current ranges for display on the panel meter. Other features include remote sensing and programming, auto series, auto-parallel and tracking operation, front and rear output terminals, and floating output. Input requirements are 115 VAC (±10%), 48 to 440 Hz. The Agilent 6289A is a reliable medium range power supply capable of many applications in the lab or production line.
Datasheet
Description
The 6289A is a 60 W, 40 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 1.5A Power: 60W Form Factor: Benchtop Range programming modes: Auto Output 1 Max. Current Ripple and Noise: 500uA Transient Response Time: 50us The Agilent 6289A is a constant voltage/constant current power supply featuring separate coarse and fine voltage and current controls which allow the voltage and current to be varied form 0 to 40 VDC and 0 to 1.5 A, it has a load effect of 0.01% +2 mV in voltage and 0.01% +250 µA in current. This power supply has a four position meter function switch to select either of two output voltage or output current ranges for display on the panel meter. Other features include remote sensing and programming, auto series, auto-parallel and tracking operation, front and rear output terminals, and floating output. Input requirements are 115 VAC (±10%), 48 to 440 Hz. The Agilent 6289A is a reliable medium range power supply capable of many applications in the lab or production line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6289A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6289A
DC Power Supply 6289A
The 6289A is a 60 W, 40 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 1.5A Power: 60W Form Factor: Benchtop Range programming modes: Auto Output 1 Max. Current Ripple and Noise: 500uA Transient Response Time: 50us The Agilent 6289A is a constant voltage/constant current power supply featuring separate coarse and fine voltage and current controls which allow the voltage and current to be varied form 0 to 40 VDC and 0 to 1.5 A, it has a load effect of 0.01% +2 mV in voltage and 0.01% +250 µA in current. This power supply has a four position meter function switch to select either of two output voltage or output current ranges for display on the panel meter. Other features include remote sensing and programming, auto series, auto-parallel and tracking operation, front and rear output terminals, and floating output. Input requirements are 115 VAC (±10%), 48 to 440 Hz. The Agilent 6289A is a reliable medium range power supply capable of many applications in the lab or production line.

The 6289A is a 60 W, 40 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 1.5A
  • Power: 60W
  • Form Factor: Benchtop
  • Range programming modes: Auto Output 1 Max.
  • Current Ripple and Noise: 500uA
  • Transient Response Time: 50us

The Agilent 6289A is a constant voltage/constant current power supply featuring separate coarse and fine voltage and current controls which allow the voltage and current to be varied form 0 to 40 VDC and 0 to 1.5 A, it has a load effect of 0.01% +2 mV in voltage and 0.01% +250 µA in current. This power supply has a four position meter function switch to select either of two output voltage or output current ranges for display on the panel meter. Other features include remote sensing and programming, auto series, auto-parallel and tracking operation, front and rear output terminals, and floating output. Input requirements are 115 VAC (±10%), 48 to 440 Hz. The Agilent 6289A is a reliable medium range power supply capable of many applications in the lab or production line.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6289A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details