ValueTronics International, Inc. DC Power Supply 6286A

Description
The 6286A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-10A Power: 200W Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 5 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA PARD(RMS/p-p): 500µV/25mV, 5mA RMS Drift(stability): 0.1% + 2.5mV, 0.1% + 25mA Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source The Agilent HP 6286A has 10-turn voltage and current controls that vary the voltage and current from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X0.1) for display. The 6286A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet
Description
The 6286A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-10A Power: 200W Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 5 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA PARD(RMS/p-p): 500µV/25mV, 5mA RMS Drift(stability): 0.1% + 2.5mV, 0.1% + 25mA Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source The Agilent HP 6286A has 10-turn voltage and current controls that vary the voltage and current from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X0.1) for display. The 6286A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6286A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6286A
DC Power Supply 6286A
The 6286A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-10A Power: 200W Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 5 mA RMS Line regulation: 0.01% + 1 mV, 0.05% + 1 mA Load regulation: 0.01% + 1 mV, 0.05% + 1 mA PARD(RMS/p-p): 500µV/25mV, 5mA RMS Drift(stability): 0.1% + 2.5mV, 0.1% + 25mA Remote sensing and programming Auto-series, auto-parallel, and auto-tracking Front and rear output terminals Floating output to serve as positive or negative source The Agilent HP 6286A has 10-turn voltage and current controls that vary the voltage and current from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X0.1) for display. The 6286A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

The 6286A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-10A
  • Power: 200W
  • Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 5 mA RMS
  • Line regulation: 0.01% + 1 mV, 0.05% + 1 mA
  • Load regulation: 0.01% + 1 mV, 0.05% + 1 mA
  • PARD(RMS/p-p): 500µV/25mV, 5mA RMS
  • Drift(stability): 0.1% + 2.5mV, 0.1% + 25mA
  • Remote sensing and programming
  • Auto-series, auto-parallel, and auto-tracking
  • Front and rear output terminals
  • Floating output to serve as positive or negative source

The Agilent HP 6286A has 10-turn voltage and current controls that vary the voltage and current from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings. A four-position meter-function switch selects either of two output voltage ranges or output current ranges (X1, X0.1) for display.

The 6286A has a series-regulator, SCR-preregulator configuration to achieve the high efficiency necessary for a convection-cooled package of this size.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6286A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10080-60-2u-27679 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 60 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details