ValueTronics International, Inc. DC Power Supply 6281A

Description
The 6281A is a 10 W, 7.5 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 7.5V Current: 0 to 5A Power: 10W Metered Programmable Regulation: 0.01% The Agilent 6281A is a highly regulated, medium power, CV/CC bench unit.
Datasheet
Description
The 6281A is a 10 W, 7.5 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 7.5V Current: 0 to 5A Power: 10W Metered Programmable Regulation: 0.01% The Agilent 6281A is a highly regulated, medium power, CV/CC bench unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6281A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6281A
DC Power Supply 6281A
The 6281A is a 10 W, 7.5 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 7.5V Current: 0 to 5A Power: 10W Metered Programmable Regulation: 0.01% The Agilent 6281A is a highly regulated, medium power, CV/CC bench unit.

The 6281A is a 10 W, 7.5 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 7.5V
  • Current: 0 to 5A
  • Power: 10W
  • Metered
  • Programmable
  • Regulation: 0.01%

The Agilent 6281A is a highly regulated, medium power, CV/CC bench unit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6281A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details