ValueTronics International, Inc. DC Power Supply 6274B

Description
The 6274B is a 900 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 15A Power: 900W Over-voltage protection Analog programmable Remote sensing Auto-series, auto-parallel, and auto-tracking operation <50us load transient recovery Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 20 mV peak-to-peak; CC: 5 mA RMS Load regulation: 0.01% + 200 uV, 0.02% + 500 mA Line regulation: 0.01% + 200 uV, 0.02% + 500 mA The Agilent HP 6274B is a high-performance constant voltage/constant current power supply with an output rating of 0-60 Volts. The Agilent HP 6274B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package.
Datasheet
Description
The 6274B is a 900 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 15A Power: 900W Over-voltage protection Analog programmable Remote sensing Auto-series, auto-parallel, and auto-tracking operation <50us load transient recovery Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 20 mV peak-to-peak; CC: 5 mA RMS Load regulation: 0.01% + 200 uV, 0.02% + 500 mA Line regulation: 0.01% + 200 uV, 0.02% + 500 mA The Agilent HP 6274B is a high-performance constant voltage/constant current power supply with an output rating of 0-60 Volts. The Agilent HP 6274B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6274B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6274B
DC Power Supply 6274B
The 6274B is a 900 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 15A Power: 900W Over-voltage protection Analog programmable Remote sensing Auto-series, auto-parallel, and auto-tracking operation <50us load transient recovery Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 20 mV peak-to-peak; CC: 5 mA RMS Load regulation: 0.01% + 200 uV, 0.02% + 500 mA Line regulation: 0.01% + 200 uV, 0.02% + 500 mA The Agilent HP 6274B is a high-performance constant voltage/constant current power supply with an output rating of 0-60 Volts. The Agilent HP 6274B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package.

The 6274B is a 900 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 15A
  • Power: 900W
  • Over-voltage protection
  • Analog programmable
  • Remote sensing
  • Auto-series, auto-parallel, and auto-tracking operation
  • <50us load transient recovery
  • Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 20 mV peak-to-peak; CC: 5 mA RMS
  • Load regulation: 0.01% + 200 uV, 0.02% + 500 mA
  • Line regulation: 0.01% + 200 uV, 0.02% + 500 mA

The Agilent HP 6274B is a high-performance constant voltage/constant current power supply with an output rating of 0-60 Volts. The Agilent HP 6274B employs a transistor series-regulator/triac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6274B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details