ValueTronics International, Inc. DC Power Supply 6274A

Description
The 6274A is a 900 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 15A Power: 900W Metered Regulation: 0.01% Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D The Agilent HP 6274A features front-panel course and fine voltage and current adjustments. Operates in either a constant voltage or constant current mode plus offers remote analog programming and sensing. Other features of this dependable supply is auto-series, parallel, and tracking operation, front and rear output terminals, and a floating output-use as positive or negative source.
Datasheet
Description
The 6274A is a 900 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 15A Power: 900W Metered Regulation: 0.01% Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D The Agilent HP 6274A features front-panel course and fine voltage and current adjustments. Operates in either a constant voltage or constant current mode plus offers remote analog programming and sensing. Other features of this dependable supply is auto-series, parallel, and tracking operation, front and rear output terminals, and a floating output-use as positive or negative source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6274A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6274A
DC Power Supply 6274A
The 6274A is a 900 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 15A Power: 900W Metered Regulation: 0.01% Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D The Agilent HP 6274A features front-panel course and fine voltage and current adjustments. Operates in either a constant voltage or constant current mode plus offers remote analog programming and sensing. Other features of this dependable supply is auto-series, parallel, and tracking operation, front and rear output terminals, and a floating output-use as positive or negative source.

The 6274A is a 900 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 15A
  • Power: 900W
  • Metered
  • Regulation: 0.01%
  • Overvoltage Protection Crowbar
  • Low peak-to-peak ripple
  • Continuously variable output voltage and current-no range switching
  • Auto-series, auto-parallel and auto-tracking operation
  • Remote programming-voltage and current can be controlled by external resistance or control voltage
  • Remote error sensing
  • Low output impedance
  • Constant voltage constant current operation with automatic crossover
  • Fully rated for any overload condition including continuous short circuit operation
  • Front panel voltmeter and ammeter
  • RFI conformance to MIL-I-6181D

The Agilent HP 6274A features front-panel course and fine voltage and current adjustments. Operates in either a constant voltage or constant current mode plus offers remote analog programming and sensing. Other features of this dependable supply is auto-series, parallel, and tracking operation, front and rear output terminals, and a floating output-use as positive or negative source.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6274A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402S-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details