ValueTronics International, Inc. RF Generator 626A

Description
The 626A is a 15.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10-15.5 GHz Built to last, will provide years of dependable service Frequency calibration is dial direct in MHz with an accuracy of ±1% Delivers 10 mW to 1 pW output power with calibrated output and internal or external square wave, FM, or pulse modulation Source impedance of 50-ohms nominal with WR75 waveguide connector
Description
The 626A is a 15.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10-15.5 GHz Built to last, will provide years of dependable service Frequency calibration is dial direct in MHz with an accuracy of ±1% Delivers 10 mW to 1 pW output power with calibrated output and internal or external square wave, FM, or pulse modulation Source impedance of 50-ohms nominal with WR75 waveguide connector

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 626A - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
626A
RF Generator 626A
The 626A is a 15.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10-15.5 GHz Built to last, will provide years of dependable service Frequency calibration is dial direct in MHz with an accuracy of ±1% Delivers 10 mW to 1 pW output power with calibrated output and internal or external square wave, FM, or pulse modulation Source impedance of 50-ohms nominal with WR75 waveguide connector

The 626A is a 15.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10-15.5 GHz
  • Built to last, will provide years of dependable service
  • Frequency calibration is dial direct in MHz with an accuracy of ±1%
  • Delivers 10 mW to 1 pW output power with calibrated output and internal or external square wave, FM, or pulse modulation
  • Source impedance of 50-ohms nominal with WR75 waveguide connector
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 626A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236560 - RS Components, Ltd.
Specs
Display Video
Operating Temperature 32 F (0 C)
Maximum 0.3000 MHz
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details