ValueTronics International, Inc. DC Power Supply 6269B

Description
The 6269B is a 2000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 50A Power: 2000W Over-voltage protection Analog programmable Remote sensing Auto-series, auto-parallel, and auto-tracking operation <50us load transient recovery Ripple and noise (20 Hz to 20 MHz): CV: 1 mV RMS, 5 mV peak-to-peak; CC: 25 mA RMS Load regulation: 0.01% + 200 uV, 0.02% + 2 mA Line regulation: 0.01% + 200 uV, 0.02% + 2mA The Agilent HP 6269B is one of the constant-voltage/con stant-current power supplies that achieves high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact, full rack width package.
Datasheet
Description
The 6269B is a 2000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 50A Power: 2000W Over-voltage protection Analog programmable Remote sensing Auto-series, auto-parallel, and auto-tracking operation <50us load transient recovery Ripple and noise (20 Hz to 20 MHz): CV: 1 mV RMS, 5 mV peak-to-peak; CC: 25 mA RMS Load regulation: 0.01% + 200 uV, 0.02% + 2 mA Line regulation: 0.01% + 200 uV, 0.02% + 2mA The Agilent HP 6269B is one of the constant-voltage/con stant-current power supplies that achieves high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact, full rack width package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6269B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6269B
DC Power Supply 6269B
The 6269B is a 2000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 50A Power: 2000W Over-voltage protection Analog programmable Remote sensing Auto-series, auto-parallel, and auto-tracking operation <50us load transient recovery Ripple and noise (20 Hz to 20 MHz): CV: 1 mV RMS, 5 mV peak-to-peak; CC: 25 mA RMS Load regulation: 0.01% + 200 uV, 0.02% + 2 mA Line regulation: 0.01% + 200 uV, 0.02% + 2mA The Agilent HP 6269B is one of the constant-voltage/con stant-current power supplies that achieves high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact, full rack width package.

The 6269B is a 2000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 50A
  • Power: 2000W
  • Over-voltage protection
  • Analog programmable
  • Remote sensing
  • Auto-series, auto-parallel, and auto-tracking operation
  • <50us load transient recovery
  • Ripple and noise (20 Hz to 20 MHz): CV: 1 mV RMS, 5 mV peak-to-peak; CC: 25 mA RMS
  • Load regulation: 0.01% + 200 uV, 0.02% + 2 mA
  • Line regulation: 0.01% + 200 uV, 0.02% + 2mA

The Agilent HP 6269B is one of the constant-voltage/constant-current power supplies that achieves high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact, full rack width package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6269B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power supply - 2787-2348/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details