ValueTronics International, Inc. DC Power Supply 6269A

Description
The 6269A is a 2000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 50A Power: 2000W Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D
Datasheet
Description
The 6269A is a 2000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 50A Power: 2000W Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6269A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6269A
DC Power Supply 6269A
The 6269A is a 2000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 50A Power: 2000W Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D

The 6269A is a 2000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 50A
  • Power: 2000W
  • Overvoltage Protection Crowbar
  • Low peak-to-peak ripple
  • Continuously variable output voltage and current-no range switching
  • Auto-series, auto-parallel and auto-tracking operation
  • Remote programming-voltage and current can be controlled by external resistance or control voltage
  • Remote error sensing
  • Low output impedance
  • Constant voltage constant current operation with automatic crossover
  • Fully rated for any overload condition including continuous short circuit operation
  • Front panel voltmeter and ammeter
  • RFI conformance to MIL-I-6181D
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6269A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1432-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details