ValueTronics International, Inc. DC Power Supply 6268B

Description
The 6268B is a 1200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 30A Power: 1200W Built-in overvoltage protection Constant voltage/constant current operation Remote programming and sensing Remote sensing Auto-series, auto-parallel and auto-tracking operation <50us load transient recovery The Agilent HP 6268B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.
Datasheet
Description
The 6268B is a 1200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 30A Power: 1200W Built-in overvoltage protection Constant voltage/constant current operation Remote programming and sensing Remote sensing Auto-series, auto-parallel and auto-tracking operation <50us load transient recovery The Agilent HP 6268B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6268B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6268B
DC Power Supply 6268B
The 6268B is a 1200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 30A Power: 1200W Built-in overvoltage protection Constant voltage/constant current operation Remote programming and sensing Remote sensing Auto-series, auto-parallel and auto-tracking operation <50us load transient recovery The Agilent HP 6268B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.

The 6268B is a 1200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 30A
  • Power: 1200W
  • Built-in overvoltage protection
  • Constant voltage/constant current operation
  • Remote programming and sensing
  • Remote sensing
  • Auto-series, auto-parallel and auto-tracking operation
  • <50us load transient recovery

The Agilent HP 6268B employs a transistor series-regulator/triac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6268B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2191-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details