ValueTronics International, Inc. DC Power Supply 6268A

Description
The 6268A is a 1200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 30A Power: 1200W Load Regulation is <0.01%. Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D
Datasheet
Description
The 6268A is a 1200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 30A Power: 1200W Load Regulation is <0.01%. Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6268A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6268A
DC Power Supply 6268A
The 6268A is a 1200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 30A Power: 1200W Load Regulation is <0.01%. Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D

The 6268A is a 1200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 30A
  • Power: 1200W
  • Load Regulation is <0.01%.
  • Overvoltage Protection Crowbar
  • Low peak-to-peak ripple
  • Continuously variable output voltage and current-no range switching
  • Auto-series, auto-parallel and auto-tracking operation
  • Remote programming-voltage and current can be controlled by external resistance or control voltage
  • Remote error sensing
  • Low output impedance
  • Constant voltage constant current operation with automatic crossover
  • Fully rated for any overload condition including continuous short circuit operation
  • Front panel voltmeter and ammeter
  • RFI conformance to MIL-I-6181D
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6268A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details