ValueTronics International, Inc. DC Power Supply 6267B

Description
The 6267B is a 400 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 10A Power: 400W Incorporates Separate Meters for easy Monitoring of Output Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D The Agilent HP 6267B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.
Datasheet
Description
The 6267B is a 400 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 10A Power: 400W Incorporates Separate Meters for easy Monitoring of Output Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D The Agilent HP 6267B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6267B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6267B
DC Power Supply 6267B
The 6267B is a 400 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 10A Power: 400W Incorporates Separate Meters for easy Monitoring of Output Overvoltage Protection Crowbar Low peak-to-peak ripple Continuously variable output voltage and current-no range switching Auto-series, auto-parallel and auto-tracking operation Remote programming-voltage and current can be controlled by external resistance or control voltage Remote error sensing Low output impedance Constant voltage constant current operation with automatic crossover Fully rated for any overload condition including continuous short circuit operation Front panel voltmeter and ammeter RFI conformance to MIL-I-6181D The Agilent HP 6267B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.

The 6267B is a 400 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 10A
  • Power: 400W
  • Incorporates Separate Meters for easy Monitoring of Output
  • Overvoltage Protection Crowbar
  • Low peak-to-peak ripple
  • Continuously variable output voltage and current-no range switching
  • Auto-series, auto-parallel and auto-tracking operation
  • Remote programming-voltage and current can be controlled by external resistance or control voltage
  • Remote error sensing
  • Low output impedance
  • Constant voltage constant current operation with automatic crossover
  • Fully rated for any overload condition including continuous short circuit operation
  • Front panel voltmeter and ammeter
  • RFI conformance to MIL-I-6181D

The Agilent HP 6267B employs a transistor series-regulator/triac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package.

Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6267B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227901 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details