ValueTronics International, Inc. DC Power Supply 6266B

Description
The 6266B is a 200 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 5A Power: 200W High-performance CV/CC power supply Excellent regulation Low ripple and noise Transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency Moderate programming speeds in a compact full-rack width package Built-in overvoltage protection Remote programming and sensing Auto-series, auto-patallel and auto-tracking operation The Agilent HP 6266B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: an dauto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.
Datasheet
Description
The 6266B is a 200 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 5A Power: 200W High-performance CV/CC power supply Excellent regulation Low ripple and noise Transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency Moderate programming speeds in a compact full-rack width package Built-in overvoltage protection Remote programming and sensing Auto-series, auto-patallel and auto-tracking operation The Agilent HP 6266B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: an dauto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6266B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6266B
DC Power Supply 6266B
The 6266B is a 200 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 5A Power: 200W High-performance CV/CC power supply Excellent regulation Low ripple and noise Transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency Moderate programming speeds in a compact full-rack width package Built-in overvoltage protection Remote programming and sensing Auto-series, auto-patallel and auto-tracking operation The Agilent HP 6266B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: an dauto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.

The 6266B is a 200 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 5A
  • Power: 200W
  • High-performance CV/CC power supply
  • Excellent regulation
  • Low ripple and noise
  • Transistor series-regulator/triac-preregulator circuit to achieve high efficiency
  • Moderate programming speeds in a compact full-rack width package
  • Built-in overvoltage protection
  • Remote programming and sensing
  • Auto-series, auto-patallel and auto-tracking operation

The Agilent HP 6266B employs a transistor series-regulator/triac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package.

Additional features include built-in overvoltage crowbar protection: remote error sensing: an dauto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6266B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 1U Programmable DC Power - ea-ps-9750-12-1u-29391 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ARE10015S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details