ValueTronics International, Inc. DC Power Supply 6265A

Description
The 6265A is a 120 W, 36 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0 to 36 VDC @ 0 to 3 Amps 0.02% Regulation Metered Front Panel Coarse and Fine Controls Remote Programming CV/CC
Description
The 6265A is a 120 W, 36 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0 to 36 VDC @ 0 to 3 Amps 0.02% Regulation Metered Front Panel Coarse and Fine Controls Remote Programming CV/CC

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6265A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6265A
DC Power Supply 6265A
The 6265A is a 120 W, 36 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0 to 36 VDC @ 0 to 3 Amps 0.02% Regulation Metered Front Panel Coarse and Fine Controls Remote Programming CV/CC

The 6265A is a 120 W, 36 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output: 0 to 36 VDC @ 0 to 3 Amps
  • 0.02% Regulation
  • Metered
  • Front Panel Coarse and Fine Controls
  • Remote Programming
  • CV/CC
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6265A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227768 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details