ValueTronics International, Inc. DC Power Supply 6264B

Description
The 6264B is a 400 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 20A Power: 400W High-Performance CV/CC Supply Excellent Regulation Low Ripple and Noise Moderate Programming Speeds in a Compact Full-Rack width Package Transistor Series-Regulator/Tri ac-Preregulator Circuit to achieve High Efficiency Built-in overvoltage protection Remote programming and sensing Auto-series, Auto-parallel and Auto-tracking operation The Agilent 6264B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Separate coarse and fine voltage and current controls allow the voltage and current outputs to be varied from zero to the maximum rated value, crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the value established by the current control settings.
Datasheet
Description
The 6264B is a 400 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 20A Power: 400W High-Performance CV/CC Supply Excellent Regulation Low Ripple and Noise Moderate Programming Speeds in a Compact Full-Rack width Package Transistor Series-Regulator/Tri ac-Preregulator Circuit to achieve High Efficiency Built-in overvoltage protection Remote programming and sensing Auto-series, Auto-parallel and Auto-tracking operation The Agilent 6264B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Separate coarse and fine voltage and current controls allow the voltage and current outputs to be varied from zero to the maximum rated value, crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the value established by the current control settings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6264B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6264B
DC Power Supply 6264B
The 6264B is a 400 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 20A Power: 400W High-Performance CV/CC Supply Excellent Regulation Low Ripple and Noise Moderate Programming Speeds in a Compact Full-Rack width Package Transistor Series-Regulator/Tri ac-Preregulator Circuit to achieve High Efficiency Built-in overvoltage protection Remote programming and sensing Auto-series, Auto-parallel and Auto-tracking operation The Agilent 6264B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Separate coarse and fine voltage and current controls allow the voltage and current outputs to be varied from zero to the maximum rated value, crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the value established by the current control settings.

The 6264B is a 400 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 20A
  • Power: 400W
  • High-Performance CV/CC Supply
  • Excellent Regulation
  • Low Ripple and Noise
  • Moderate Programming Speeds in a Compact Full-Rack width Package
  • Transistor Series-Regulator/Triac-Preregulator Circuit to achieve High Efficiency
  • Built-in overvoltage protection
  • Remote programming and sensing
  • Auto-series, Auto-parallel and Auto-tracking operation

The Agilent 6264B employs a transistor series-regulator/triac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Separate coarse and fine voltage and current controls allow the voltage and current outputs to be varied from zero to the maximum rated value, crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the value established by the current control settings.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6264B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea6941-ea-bt-21000-40-3u-32160 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - M3GB12012S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details