ValueTronics International, Inc. DC Power Supply 6263A

Description
The 6263A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 10A Power: 200W Regulation: 0.02% Metered CV/CC Programmable The Agilent HP 6263A is a low voltage rack mounting supply. The instrument is a Harrison LVR Series supply that is a versatile, compact, high-performance supply designed for both lab and system use. The 6263A features Auto-Series, Auto-Parallel and Auto-Tracking operation.
Description
The 6263A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 10A Power: 200W Regulation: 0.02% Metered CV/CC Programmable The Agilent HP 6263A is a low voltage rack mounting supply. The instrument is a Harrison LVR Series supply that is a versatile, compact, high-performance supply designed for both lab and system use. The 6263A features Auto-Series, Auto-Parallel and Auto-Tracking operation.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6263A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6263A
DC Power Supply 6263A
The 6263A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 10A Power: 200W Regulation: 0.02% Metered CV/CC Programmable The Agilent HP 6263A is a low voltage rack mounting supply. The instrument is a Harrison LVR Series supply that is a versatile, compact, high-performance supply designed for both lab and system use. The 6263A features Auto-Series, Auto-Parallel and Auto-Tracking operation.

The 6263A is a 200 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 18V
  • Current: 10A
  • Power: 200W
  • Regulation: 0.02%
  • Metered
  • CV/CC
  • Programmable

The Agilent HP 6263A is a low voltage rack mounting supply. The instrument is a Harrison LVR Series supply that is a versatile, compact, high-performance supply designed for both lab and system use. The 6263A features Auto-Series, Auto-Parallel and Auto-Tracking operation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6263A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Power Supply - 4876843 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details