ValueTronics International, Inc. DC Power Supply 6260B

Description
The 6260B is a 1000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 100A Power: 1000W Over-voltage protection Analog programmable Remote sensing Auto-series, auto-parallel, and auto-tracking operation <50us load transient recovery Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 50 mA RMS Load regulation: 0.01% + 200 uV, 0.02% + 2 mA Line regulation: 0.01% + 200 uV, 0.02% + 2 mA The Agilent HP 6260B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.
Datasheet
Description
The 6260B is a 1000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 100A Power: 1000W Over-voltage protection Analog programmable Remote sensing Auto-series, auto-parallel, and auto-tracking operation <50us load transient recovery Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 50 mA RMS Load regulation: 0.01% + 200 uV, 0.02% + 2 mA Line regulation: 0.01% + 200 uV, 0.02% + 2 mA The Agilent HP 6260B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6260B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6260B
DC Power Supply 6260B
The 6260B is a 1000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 100A Power: 1000W Over-voltage protection Analog programmable Remote sensing Auto-series, auto-parallel, and auto-tracking operation <50us load transient recovery Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 50 mA RMS Load regulation: 0.01% + 200 uV, 0.02% + 2 mA Line regulation: 0.01% + 200 uV, 0.02% + 2 mA The Agilent HP 6260B employs a transistor series-regulator/tri ac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.

The 6260B is a 1000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 10V
  • Current: 100A
  • Power: 1000W
  • Over-voltage protection
  • Analog programmable
  • Remote sensing
  • Auto-series, auto-parallel, and auto-tracking operation
  • <50us load transient recovery
  • Ripple and noise (20 Hz to 20 MHz): CV: 500 uV RMS, 5 mV peak-to-peak; CC: 50 mA RMS
  • Load regulation: 0.01% + 200 uV, 0.02% + 2 mA
  • Line regulation: 0.01% + 200 uV, 0.02% + 2 mA

The Agilent HP 6260B employs a transistor series-regulator/triac-preregulator circuit to achieve high efficiency, excellent regulation, low ripple and noise, and moderate programming speeds in a compact full-rack width package. Additional features include built-in overvoltage crowbar protection: remote error sensing: and auto-series, auto-parallel, and auto-tracking operation. The crowbar trip point adjustment and associated overvoltage indicator are conveniently located on the front panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6260B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details