ValueTronics International, Inc. DC Power Supply 6260A

Description
The 6260A is a 1000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 100A Power: 1000W Regulation: 0.01% Metered CV/CC Programmable The Agilent HP 6260A features overvoltage protection crowbar, low peak-to-peak ripple, continuously variable output voltage and current, auto-series, auto-parallel, auto-tracking operation, remote error sensing and has low output impedance.
Datasheet
Description
The 6260A is a 1000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 100A Power: 1000W Regulation: 0.01% Metered CV/CC Programmable The Agilent HP 6260A features overvoltage protection crowbar, low peak-to-peak ripple, continuously variable output voltage and current, auto-series, auto-parallel, auto-tracking operation, remote error sensing and has low output impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6260A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6260A
DC Power Supply 6260A
The 6260A is a 1000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 100A Power: 1000W Regulation: 0.01% Metered CV/CC Programmable The Agilent HP 6260A features overvoltage protection crowbar, low peak-to-peak ripple, continuously variable output voltage and current, auto-series, auto-parallel, auto-tracking operation, remote error sensing and has low output impedance.

The 6260A is a 1000 Watt DC Power Supply from HP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 10V
  • Current: 100A
  • Power: 1000W
  • Regulation: 0.01%
  • Metered
  • CV/CC
  • Programmable

The Agilent HP 6260A features overvoltage protection crowbar, low peak-to-peak ripple, continuously variable output voltage and current, auto-series, auto-parallel, auto-tracking operation, remote error sensing and has low output impedance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6260A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS150M-28 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers