ValueTronics International, Inc. DC Power Supply 6253A

Description
The 6253A is a 120 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual power supply Voltage: 0-20V Current: 0-3A Power: 120W Auto-series, auto-parallel operation Auto-tracking Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 1 mV peak-to-peak; CC: 2 mA RMS Load regulation: 0.01% + 4 mV, 0.01% + 250 uA Line regulation: 0.02% + 2 mV, 0.01% + 250 uA The Agilent 6253A combines the versatility of a dual power supply with the flexibility of auto-series and auto-parallel operation, each supply can deliver the maximum-rated output voltage or current of each section.
Datasheet
Description
The 6253A is a 120 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual power supply Voltage: 0-20V Current: 0-3A Power: 120W Auto-series, auto-parallel operation Auto-tracking Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 1 mV peak-to-peak; CC: 2 mA RMS Load regulation: 0.01% + 4 mV, 0.01% + 250 uA Line regulation: 0.02% + 2 mV, 0.01% + 250 uA The Agilent 6253A combines the versatility of a dual power supply with the flexibility of auto-series and auto-parallel operation, each supply can deliver the maximum-rated output voltage or current of each section.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6253A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6253A
DC Power Supply 6253A
The 6253A is a 120 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual power supply Voltage: 0-20V Current: 0-3A Power: 120W Auto-series, auto-parallel operation Auto-tracking Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 1 mV peak-to-peak; CC: 2 mA RMS Load regulation: 0.01% + 4 mV, 0.01% + 250 uA Line regulation: 0.02% + 2 mV, 0.01% + 250 uA The Agilent 6253A combines the versatility of a dual power supply with the flexibility of auto-series and auto-parallel operation, each supply can deliver the maximum-rated output voltage or current of each section.

The 6253A is a 120 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual power supply
  • Voltage: 0-20V
  • Current: 0-3A
  • Power: 120W
  • Auto-series, auto-parallel operation
  • Auto-tracking
  • Ripple and noise (20 Hz to 20 MHz): CV: 200 uV RMS, 1 mV peak-to-peak; CC: 2 mA RMS
  • Load regulation: 0.01% + 4 mV, 0.01% + 250 uA
  • Line regulation: 0.02% + 2 mV, 0.01% + 250 uA

The Agilent 6253A combines the versatility of a dual power supply with the flexibility of auto-series and auto-parallel operation, each supply can deliver the maximum-rated output voltage or current of each section.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6253A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10750-40-3u-27489 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - AFL5005S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details