ValueTronics International, Inc. DC Power Supply 6237B

Description
The 6237B is a 38 W, 18 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rating: 0-18V at 1A, 0 to +/-20V at .5A Triple output to 38 Watts Short-circuit proof Tracking + 20 volt outputs The Agilent 6237B is a compact CV/CL supply that combines 0 to ±20 V tracking outputs rated at 0.5 A with a single output rated at 0 to +18 volts at 1 A. Controls, meters and binding posts on the Agilent 6237B power supplies are logically arranged on a neatly laid out front panel.
Datasheet
Description
The 6237B is a 38 W, 18 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rating: 0-18V at 1A, 0 to +/-20V at .5A Triple output to 38 Watts Short-circuit proof Tracking + 20 volt outputs The Agilent 6237B is a compact CV/CL supply that combines 0 to ±20 V tracking outputs rated at 0.5 A with a single output rated at 0 to +18 volts at 1 A. Controls, meters and binding posts on the Agilent 6237B power supplies are logically arranged on a neatly laid out front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6237B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6237B
DC Power Supply 6237B
The 6237B is a 38 W, 18 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rating: 0-18V at 1A, 0 to +/-20V at .5A Triple output to 38 Watts Short-circuit proof Tracking + 20 volt outputs The Agilent 6237B is a compact CV/CL supply that combines 0 to ±20 V tracking outputs rated at 0.5 A with a single output rated at 0 to +18 volts at 1 A. Controls, meters and binding posts on the Agilent 6237B power supplies are logically arranged on a neatly laid out front panel.

The 6237B is a 38 W, 18 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Rating: 0-18V at 1A, 0 to +/-20V at .5A
  • Triple output to 38 Watts
  • Short-circuit proof
  • Tracking + 20 volt outputs

The Agilent 6237B is a compact CV/CL supply that combines 0 to ±20 V tracking outputs rated at 0.5 A with a single output rated at 0 to +18 volts at 1 A. Controls, meters and binding posts on the Agilent 6237B power supplies are logically arranged on a neatly laid out front panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6237B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AWSP 150 Series - 150 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP150-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details