ValueTronics International, Inc. DC Power Supply 6236B

Description
The 6236B is a 24 W, 6 V, 2.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rating: 0-6V, 0-2.5A; 0-20V, 0-.5A Power: 24W The Agilent 6236B is a compact constant voltage/current limiting supply combining 0 to ±20V tracking output rated at 0.5A with a single output rated at 0 to +6 volts at up to 2.5 A. Controls, meters, and binding posts on the 6236B series of used power supplies are logically arranged on a neatly laid out front panel.
Datasheet
Description
The 6236B is a 24 W, 6 V, 2.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rating: 0-6V, 0-2.5A; 0-20V, 0-.5A Power: 24W The Agilent 6236B is a compact constant voltage/current limiting supply combining 0 to ±20V tracking output rated at 0.5A with a single output rated at 0 to +6 volts at up to 2.5 A. Controls, meters, and binding posts on the 6236B series of used power supplies are logically arranged on a neatly laid out front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6236B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6236B
DC Power Supply 6236B
The 6236B is a 24 W, 6 V, 2.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Rating: 0-6V, 0-2.5A; 0-20V, 0-.5A Power: 24W The Agilent 6236B is a compact constant voltage/current limiting supply combining 0 to ±20V tracking output rated at 0.5A with a single output rated at 0 to +6 volts at up to 2.5 A. Controls, meters, and binding posts on the 6236B series of used power supplies are logically arranged on a neatly laid out front panel.

The 6236B is a 24 W, 6 V, 2.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Rating: 0-6V, 0-2.5A; 0-20V, 0-.5A
  • Power: 24W

The Agilent 6236B is a compact constant voltage/current limiting supply combining 0 to ±20V tracking output rated at 0.5A with a single output rated at 0 to +6 volts at up to 2.5 A. Controls, meters, and binding posts on the 6236B series of used power supplies are logically arranged on a neatly laid out front panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6236B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6836-ea-pu-10200-420-4u-30000w-32055 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 20.0 volts
AC Output Current 0.0 to 420 amps
View Details