ValueTronics International, Inc. DC Power Supply 6235B

Description
The 6235B is a 24 W, 6 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 6V/1A or 18V/0.2A Power: 24W Input Power: 104-127 VAC, 47-63 Hz, single phase
Description
The 6235B is a 24 W, 6 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 6V/1A or 18V/0.2A Power: 24W Input Power: 104-127 VAC, 47-63 Hz, single phase

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6235B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6235B
DC Power Supply 6235B
The 6235B is a 24 W, 6 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 6V/1A or 18V/0.2A Power: 24W Input Power: 104-127 VAC, 47-63 Hz, single phase

The 6235B is a 24 W, 6 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 6V/1A or 18V/0.2A
  • Power: 24W
  • Input Power: 104-127 VAC, 47-63 Hz, single phase
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6235B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supply - 4881816 - Radwell International
Specs
AC Output Voltage 264.0 volts
DC Output Voltage 24.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details