ValueTronics International, Inc. DC Power Supply 6228B

Description
The 6228B is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 1A Power: 50W Dual power supply Auto-series, auto-parallel operation Auto-tracking Ripple and noise (20 Hz to 20 MHz): CV: 250 uV RMS, 4 mV peak-to-peak; CC: 250 uA RMS, 2 mA peak-to-peak Load regulation: 0.01% + 1 mV, 0.01% + 250 uA Line regulation: 1 mV, 100 uA The Agilent 6228B houses two identical 50 W regulated power supplies. A convenient front panel switch selects either independent or tracking operation. In the track mode, the right support tracks the left within 0.2% ±2 mV. The tracking mode is especially useful for powering operational amplifiers, push-pull stages, deflection systems, or any application where plus and minus voltages may track with insignificant error. The independent mode permits operation of the two supplies individually, in auto-parallel or in auto series.
Description
The 6228B is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 1A Power: 50W Dual power supply Auto-series, auto-parallel operation Auto-tracking Ripple and noise (20 Hz to 20 MHz): CV: 250 uV RMS, 4 mV peak-to-peak; CC: 250 uA RMS, 2 mA peak-to-peak Load regulation: 0.01% + 1 mV, 0.01% + 250 uA Line regulation: 1 mV, 100 uA The Agilent 6228B houses two identical 50 W regulated power supplies. A convenient front panel switch selects either independent or tracking operation. In the track mode, the right support tracks the left within 0.2% ±2 mV. The tracking mode is especially useful for powering operational amplifiers, push-pull stages, deflection systems, or any application where plus and minus voltages may track with insignificant error. The independent mode permits operation of the two supplies individually, in auto-parallel or in auto series.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6228B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6228B
DC Power Supply 6228B
The 6228B is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 1A Power: 50W Dual power supply Auto-series, auto-parallel operation Auto-tracking Ripple and noise (20 Hz to 20 MHz): CV: 250 uV RMS, 4 mV peak-to-peak; CC: 250 uA RMS, 2 mA peak-to-peak Load regulation: 0.01% + 1 mV, 0.01% + 250 uA Line regulation: 1 mV, 100 uA The Agilent 6228B houses two identical 50 W regulated power supplies. A convenient front panel switch selects either independent or tracking operation. In the track mode, the right support tracks the left within 0.2% ±2 mV. The tracking mode is especially useful for powering operational amplifiers, push-pull stages, deflection systems, or any application where plus and minus voltages may track with insignificant error. The independent mode permits operation of the two supplies individually, in auto-parallel or in auto series.

The 6228B is a 50 W, 50 V, 1 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 50V
  • Current: 1A
  • Power: 50W
  • Dual power supply
  • Auto-series, auto-parallel operation
  • Auto-tracking
  • Ripple and noise (20 Hz to 20 MHz): CV: 250 uV RMS, 4 mV peak-to-peak; CC: 250 uA RMS, 2 mA peak-to-peak
  • Load regulation: 0.01% + 1 mV, 0.01% + 250 uA
  • Line regulation: 1 mV, 100 uA

The Agilent 6228B houses two identical 50 W regulated power supplies. A convenient front panel switch selects either independent or tracking operation. In the track mode, the right support tracks the left within 0.2% ±2 mV. The tracking mode is especially useful for powering operational amplifiers, push-pull stages, deflection systems, or any application where plus and minus voltages may track with insignificant error. The independent mode permits operation of the two supplies individually, in auto-parallel or in auto series.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6228B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details