ValueTronics International, Inc. DC Power Supply 6226B

Description
The 6226B is a 75 W, 50 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 50V Current: 0 to 1.5A Power: 75W Ten-turn voltage and current controls for better output control In the constant voltage mode the load regulation is ±(0.01% + 2 mV) In the constant current mode the regulation is ±(0.01% + 250 µA) Easy-to-read meter The Agilent 6226B Power Supply is a dependable, one-third rack width power supply.
Description
The 6226B is a 75 W, 50 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 50V Current: 0 to 1.5A Power: 75W Ten-turn voltage and current controls for better output control In the constant voltage mode the load regulation is ±(0.01% + 2 mV) In the constant current mode the regulation is ±(0.01% + 250 µA) Easy-to-read meter The Agilent 6226B Power Supply is a dependable, one-third rack width power supply.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6226B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6226B
DC Power Supply 6226B
The 6226B is a 75 W, 50 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 50V Current: 0 to 1.5A Power: 75W Ten-turn voltage and current controls for better output control In the constant voltage mode the load regulation is ±(0.01% + 2 mV) In the constant current mode the regulation is ±(0.01% + 250 µA) Easy-to-read meter The Agilent 6226B Power Supply is a dependable, one-third rack width power supply.

The 6226B is a 75 W, 50 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 50V
  • Current: 0 to 1.5A
  • Power: 75W
  • Ten-turn voltage and current controls for better output control
  • In the constant voltage mode the load regulation is ±(0.01% + 2 mV)
  • In the constant current mode the regulation is ±(0.01% + 250 µA)
  • Easy-to-read meter

The Agilent 6226B Power Supply is a dependable, one-third rack width power supply.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6226B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details