ValueTronics International, Inc. DC Power Supply 6224B

Description
The 6224B is a 72 W, 24 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 24V Current: 0 to 3A Power: 72W Constant Voltage/Constant Current Metered Overload Protection Input: 115 VAC (±10%); 48 to 440 Hz Remotely Programmed
Description
The 6224B is a 72 W, 24 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 24V Current: 0 to 3A Power: 72W Constant Voltage/Constant Current Metered Overload Protection Input: 115 VAC (±10%); 48 to 440 Hz Remotely Programmed

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6224B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6224B
DC Power Supply 6224B
The 6224B is a 72 W, 24 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 24V Current: 0 to 3A Power: 72W Constant Voltage/Constant Current Metered Overload Protection Input: 115 VAC (±10%); 48 to 440 Hz Remotely Programmed

The 6224B is a 72 W, 24 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 24V
  • Current: 0 to 3A
  • Power: 72W
  • Constant Voltage/Constant Current
  • Metered
  • Overload Protection
  • Input: 115 VAC (±10%); 48 to 440 Hz
  • Remotely Programmed
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6224B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers
Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details