ValueTronics International, Inc. DC Power Supply 6218A

Description
The 6218A is a 10 W, 50 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 0.2A Power: 10W Load Effect: 4 mV Source Effect: 4 mV PARD: 200 µA/1 mV Low Ripple and Noise Compact, Impact-resistant stackable case Short-circuit proof Dual function metering Coarse and fine output voltage controls Designed for Bench Use The Agilent 6218A is a 50V, 0.2A DC Power Supply that is designed for general laboratory use and is equipped with front-panel mounted voltage controls, a combination volt/ammeter, and output binding posts. Output voltage is continuously variable, via coarse and fine controls from 0 V to 15% above the maximum rated output. A switch selects either output voltage or current for display on the panel meter. Load connections are made via three binding posts. Either the + or the - post may be grounded through an adjacent GND terminal or the supply may be operated floating at up to 300 volts above ground. The Constant Voltage/Constant Current Model has concentric coarse and fine current controls which allow setting the current-limit point to any value within the current rating. Using these controls, the CV/CC supplies can also be operated as constant current sources with 500 µA load regulation. All CV/CC models can be connected in series or parallel.
Datasheet
Description
The 6218A is a 10 W, 50 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 0.2A Power: 10W Load Effect: 4 mV Source Effect: 4 mV PARD: 200 µA/1 mV Low Ripple and Noise Compact, Impact-resistant stackable case Short-circuit proof Dual function metering Coarse and fine output voltage controls Designed for Bench Use The Agilent 6218A is a 50V, 0.2A DC Power Supply that is designed for general laboratory use and is equipped with front-panel mounted voltage controls, a combination volt/ammeter, and output binding posts. Output voltage is continuously variable, via coarse and fine controls from 0 V to 15% above the maximum rated output. A switch selects either output voltage or current for display on the panel meter. Load connections are made via three binding posts. Either the + or the - post may be grounded through an adjacent GND terminal or the supply may be operated floating at up to 300 volts above ground. The Constant Voltage/Constant Current Model has concentric coarse and fine current controls which allow setting the current-limit point to any value within the current rating. Using these controls, the CV/CC supplies can also be operated as constant current sources with 500 µA load regulation. All CV/CC models can be connected in series or parallel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6218A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6218A
DC Power Supply 6218A
The 6218A is a 10 W, 50 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 0.2A Power: 10W Load Effect: 4 mV Source Effect: 4 mV PARD: 200 µA/1 mV Low Ripple and Noise Compact, Impact-resistant stackable case Short-circuit proof Dual function metering Coarse and fine output voltage controls Designed for Bench Use The Agilent 6218A is a 50V, 0.2A DC Power Supply that is designed for general laboratory use and is equipped with front-panel mounted voltage controls, a combination volt/ammeter, and output binding posts. Output voltage is continuously variable, via coarse and fine controls from 0 V to 15% above the maximum rated output. A switch selects either output voltage or current for display on the panel meter. Load connections are made via three binding posts. Either the + or the - post may be grounded through an adjacent GND terminal or the supply may be operated floating at up to 300 volts above ground. The Constant Voltage/Constant Current Model has concentric coarse and fine current controls which allow setting the current-limit point to any value within the current rating. Using these controls, the CV/CC supplies can also be operated as constant current sources with 500 µA load regulation. All CV/CC models can be connected in series or parallel.

The 6218A is a 10 W, 50 V, 0.2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 50V
  • Current: 0.2A
  • Power: 10W
  • Load Effect: 4 mV
  • Source Effect: 4 mV
  • PARD: 200 µA/1 mV
  • Low Ripple and Noise
  • Compact, Impact-resistant stackable case
  • Short-circuit proof
  • Dual function metering
  • Coarse and fine output voltage controls
  • Designed for Bench Use

The Agilent 6218A is a 50V, 0.2A DC Power Supply that is designed for general laboratory use and is equipped with front-panel mounted voltage controls, a combination volt/ammeter, and output binding posts. Output voltage is continuously variable, via coarse and fine controls from 0 V to 15% above the maximum rated output. A switch selects either output voltage or current for display on the panel meter.

Load connections are made via three binding posts. Either the + or the - post may be grounded through an adjacent GND terminal or the supply may be operated floating at up to 300 volts above ground.

The Constant Voltage/Constant Current Model has concentric coarse and fine current controls which allow setting the current-limit point to any value within the current rating. Using these controls, the CV/CC supplies can also be operated as constant current sources with 500 µA load regulation. All CV/CC models can be connected in series or parallel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6218A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2147 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10200-420-4u-27614 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
AC-DC Power Supplies - CSS500-54/S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers